Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-105-03-L-S-RA

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-105-03-L-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-105-03-L-S-RA
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Connector/Terminal/Pin - 36751042 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36751042
Connector/Terminal/Pin 36751042
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:TMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:TMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec - 85T7208 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec
85T7208
Header, 1.27Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec 85T7208
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TMS-105-03-L-S-RA 36751042 85T7208
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector/Terminal/Pin Header, 1.27Mm, Though Hole, Right Angle, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details