Samtec Inc. Connector/Terminal/Pin TSS-120-01-L-D

Description
HEADER, 2.54MM, BOXED, 2X20 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:FLEX STACK TSS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X20 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:FLEX STACK TSS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 38078604 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38078604
Connector/Terminal/Pin 38078604
HEADER, 2.54MM, BOXED, 2X20 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:FLEX STACK TSS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, BOXED, 2X20 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:FLEX STACK TSS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec - 79P0286 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec
79P0286
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec 79P0286
HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 38078604 79P0286
Product Name Connector/Terminal/Pin Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
XH3 Half-pitch Board-to-Board Connectors - XH3A-6842-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Plug-In Control Plug - 141A-APC12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details