Hubbell Wiring Device-Kellems Plug/Receptacle USB20AC5I

Description
RECEPTACLE, DUPLEX, 20A, 125V, (2) USB PORTS: A/C. FREE 2 YEAR RADWELL WARRANTY
Description
RECEPTACLE, DUPLEX, 20A, 125V, (2) USB PORTS: A/C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 82461139 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82461139
Plug/Receptacle 82461139
RECEPTACLE, DUPLEX, 20A, 125V, (2) USB PORTS: A/C. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 20A, 125V, (2) USB PORTS: A/C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices - 94Y4162 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices
94Y4162
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices 94Y4162
USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82461139 94Y4162
Product Name Plug/Receptacle Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers