Hubbell Wiring Device-Kellems Rcpt Hg Dup 15A 125V 5A 5V Usb Prt Ac Wh Hubbell Wiring Devices USB8200AC5W

Description
RCPT HG DUP 15A 125V 5A 5V USB PRT AC WH
Description
RCPT HG DUP 15A 125V 5A 5V USB PRT AC WH

Suppliers

Company
Product
Description
Supplier Links
Rcpt Hg Dup 15A 125V 5A 5V Usb Prt Ac Wh Hubbell Wiring Devices - 94Y4190 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Hg Dup 15A 125V 5A 5V Usb Prt Ac Wh Hubbell Wiring Devices
94Y4190
Rcpt Hg Dup 15A 125V 5A 5V Usb Prt Ac Wh Hubbell Wiring Devices 94Y4190
RCPT HG DUP 15A 125V 5A 5V USB PRT AC WH

RCPT HG DUP 15A 125V 5A 5V USB PRT AC WH

Supplier's Site
Plug/Receptacle - 82470141 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82470141
Plug/Receptacle 82470141
RECEPTACLE, HG DUPLEX 15A 125V 5A 5V USB PRT AC WH. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, HG DUPLEX 15A 125V 5A 5V USB PRT AC WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94Y4190 82470141
Product Name Rcpt Hg Dup 15A 125V 5A 5V Usb Prt Ac Wh Hubbell Wiring Devices Plug/Receptacle
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details