Samtec Inc. PCB Headers TSW-116-07-G-D

Description
Samtec TSW-116-07-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-116-07-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1802921 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802921
PCB Headers 1802921
Samtec TSW-116-07-G-D Pin Header

Samtec TSW-116-07-G-D Pin Header

Supplier's Site
PCB Headers - 1802921P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802921P
PCB Headers 1802921P
Samtec TSW-116-07-G-D Pin Header

Samtec TSW-116-07-G-D Pin Header

Supplier's Site
PCB Headers - 1802517 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802517
PCB Headers 1802517
Samtec TSW-116-07-G-D Pin Header

Samtec TSW-116-07-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec - 73K3485 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec
73K3485
Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec 73K3485
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 36734082 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36734082
Connector/Terminal/Pin 36734082
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 32 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:32CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1802921 1802921P 73K3485 36734082
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 32 Position; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details