Souriau Circular Connector Housings UTG618-23PN

Description
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1090-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1090-ND
Circular Connector Housings SOU1090-ND
23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Plug Size 18, 23 Position, Cable; Product Range Souriau-Sunbank/eaton - 16F5737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 23 Position, Cable; Product Range Souriau-Sunbank/eaton
16F5737
Circular Connector Plug Size 18, 23 Position, Cable; Product Range Souriau-Sunbank/eaton 16F5737
CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE; Product Range:Souriau Trim Trio UTG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE; Product Range:Souriau Trim Trio UTG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 17560819 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
17560819
Connector/Terminal/Pin 17560819
CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE, PRODUCT RANGE:TRIM TRIO UTG SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:23CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED, GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 18, 23 POSITION, CABLE, PRODUCT RANGE:TRIM TRIO UTG SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:23CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED, GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
connector,plastic circular,metal coupling ring,str plug,size 18,for 23 pin cont - 70129822 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circular,metal coupling ring,str plug,size 18,for 23 pin cont
70129822
connector,plastic circular,metal coupling ring,str plug,size 18,for 23 pin cont 70129822
5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions Available in plug and receptacle versions for both male and female contacts Connectors and accessories are moulded from highly durable glass-filled thermoplastic Plastic connector with metal coupling system.

5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System

  • Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions
  • Available in plug and receptacle versions for both male and female contacts
  • Connectors and accessories are moulded from highly durable glass-filled thermoplastic
    Plastic connector with metal coupling system.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1090-ND 16F5737 17560819 70129822
Product Name Circular Connector Housings Circular Connector Plug Size 18, 23 Position, Cable; Product Range Souriau-Sunbank/eaton Connector/Terminal/Pin connector,plastic circular,metal coupling ring,str plug,size 18,for 23 pin cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECP.1S.304.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers