Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec TSW-210-08-T-S-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec - 04R0018 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec
04R0018
Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec 04R0018
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-210-08-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-210-08-T-S-RA
CONN HDR .100" 10POS

CONN HDR .100" 10POS

Supplier's Site
Connector/Terminal/Pin - 36448259 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36448259
Connector/Terminal/Pin 36448259
PIN HEADER, BOARD-TO-BOARD UNSHROUDED, 5.08 MM, 1 ROWS, 10 PINS, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

PIN HEADER, BOARD-TO-BOARD UNSHROUDED, 5.08 MM, 1 ROWS, 10 PINS, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 04R0018 TSW-210-08-T-S-RA 36448259
Product Name Header, 5.08Mm, Through Hole, Right Angle, 10 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector/Terminal/Pin
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details