Pepperl+Fuchs SE Field-attachable male connector V1S-G-Q2

Description
Field-attachable male QUICKON-ONE connector
Request a Quote Datasheet
Description
Field-attachable male QUICKON-ONE connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field-attachable male connector - V1S-G-Q2 - Pepperl+Fuchs SE
Mannheim, Germany
Field-attachable male connector
V1S-G-Q2
Field-attachable male connector V1S-G-Q2
Field-attachable male QUICKON-ONE connector

Field-attachable male QUICKON-ONE connector

Supplier's Site Datasheet
Circular Connector Assemblies - 2046-V1S-G-Q2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2046-V1S-G-Q2-ND
Circular Connector Assemblies 2046-V1S-G-Q2-ND
4 Position Circular Connector Plug, Male Pins IDC

4 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos; Product Range Pepperl+Fuchs - 03H7160 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Pepperl+Fuchs
03H7160
Sensor Connector, M12, Plug, 4Pos; Product Range Pepperl+Fuchs 03H7160
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 15705945 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15705945
Connector/Terminal/Pin 15705945
FIELD-ATTACHABLE MALE CONNECTOR V1S-G-Q2, TIME-SAVING ASSEMBLY WITH QUICKON-ONE TECHNIQUE UL RECOGNIZED COMPONENT. FREE 2 YEAR RADWELL WARRANTY

FIELD-ATTACHABLE MALE CONNECTOR V1S-G-Q2, TIME-SAVING ASSEMBLY WITH QUICKON-ONE TECHNIQUE UL RECOGNIZED COMPONENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number V1S-G-Q2 2046-V1S-G-Q2-ND 03H7160 15705945
Product Name Field-attachable male connector Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos; Product Range Pepperl+Fuchs Connector/Terminal/Pin
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details