PCB Piezotronics, Inc. Connector/Terminal/Pin UG88/U

Description
CONNECTOR BNC STRAIGHT RF COAXIAL PLUG 50OHM. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR BNC STRAIGHT RF COAXIAL PLUG 50OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 60242468 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
60242468
Connector/Terminal/Pin 60242468
CONNECTOR BNC STRAIGHT RF COAXIAL PLUG 50OHM. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR BNC STRAIGHT RF COAXIAL PLUG 50OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF and Microwave Connectors
Product Number 60242468
Product Name Connector/Terminal/Pin
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
RF Connectors - 1052563-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Coaxial Adapters - 1121495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details