Automationdirect.com Connector/Terminal/Pin THMK-HSP

Description
PROSENSE TYPE K THERMOCOUPLE CONNECTOR, HIGH-TEMPERATURE STANDARD ROUND PIN PLUG, 662 DEG F (350 DEG C), GLASS FILLED THERMOPLASTIC BODY, BROWN, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE TYPE K THERMOCOUPLE CONNECTOR, HIGH-TEMPERATURE STANDARD ROUND PIN PLUG, 662 DEG F (350 DEG C), GLASS FILLED THERMOPLASTIC BODY, BROWN, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 39190766 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
39190766
Connector/Terminal/Pin 39190766
PROSENSE TYPE K THERMOCOUPLE CONNECTOR, HIGH-TEMPERATURE STANDARD ROUND PIN PLUG, 662 DEG F (350 DEG C), GLASS FILLED THERMOPLASTIC BODY, BROWN, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE. FREE 2 YEAR RADWELL WARRANTY

PROSENSE TYPE K THERMOCOUPLE CONNECTOR, HIGH-TEMPERATURE STANDARD ROUND PIN PLUG, 662 DEG F (350 DEG C), GLASS FILLED THERMOPLASTIC BODY, BROWN, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 39190766
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details