Legrand - Pass & Seymour Tr Deco Recep 15A 125V S+B Wire Wh Legrand Pass & Seymour TR26262W

Description
TR DECO RECEP 15A 125V S+B WIRE WH
Description
TR DECO RECEP 15A 125V S+B WIRE WH

Suppliers

Company
Product
Description
Supplier Links
Tr Deco Recep 15A 125V S+B Wire Wh Legrand Pass & Seymour - 01P8443 - Newark, An Avnet Company
Chicago, IL, United States
Tr Deco Recep 15A 125V S+B Wire Wh Legrand Pass & Seymour
01P8443
Tr Deco Recep 15A 125V S+B Wire Wh Legrand Pass & Seymour 01P8443
TR DECO RECEP 15A 125V S+B WIRE WH

TR DECO RECEP 15A 125V S+B WIRE WH

Supplier's Site
Plug/Receptacle - 11984066 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11984066
Plug/Receptacle 11984066
TR DECO RECEPTACLE 15A 125V S+B WIRE WHITE. FREE 2 YEAR RADWELL WARRANTY

TR DECO RECEPTACLE 15A 125V S+B WIRE WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 01P8443 11984066
Product Name Tr Deco Recep 15A 125V S+B Wire Wh Legrand Pass & Seymour Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details