J.S.T. Corporation Rectangular Connector Housings VHR-2N

Description
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 455-VHR-2N-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
455-VHR-2N-ND
Rectangular Connector Housings 455-VHR-2N-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connector/Terminal/Pin - 19239460 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19239460
Connector/Terminal/Pin 19239460
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3.96MM; PRODUCT RANGE:VH SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:3.96MM; FOR USE WITH:SVH-21T-P1.1 CONTACTS; CONNECTOR MOUNTING:PCB MOUNT; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3.96MM; PRODUCT RANGE:VH SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:3.96MM; FOR USE WITH:SVH-21T-P1.1 CONTACTS; CONNECTOR MOUNTING:PCB MOUNT; NO. OF ROWS:1ROWS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 455-VHR-2N-ND 19239460
Product Name Rectangular Connector Housings Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data