L-com, Inc. Ethernet Connectors TSP3988C6

Description
L-Com TSP3988C6 RJ Connector
Request a Quote Datasheet
Description
L-Com TSP3988C6 RJ Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 286852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
286852
Ethernet Connectors 286852
L-Com TSP3988C6 RJ Connector

L-Com TSP3988C6 RJ Connector

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5073-TSP3988C6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5073-TSP3988C6-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5073-TSP3988C6-ND
PLUG RJ45(8X8) CAT6

PLUG RJ45(8X8) CAT6

Buy Now Datasheet
Connector/Terminal/Pin - 38664980 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38664980
Connector/Terminal/Pin 38664980
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 286852 5073-TSP3988C6-ND 38664980
Product Name Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details