DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
37
38
39
40
41
42
43
44
45
46
47
48
49
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "11 Position FFC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "11 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "12 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "13 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "14 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "15 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "15 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "16 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "16 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) White" | |
| "17 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "17 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "170 Position Female Connector MicroTCA™ Gold 0.029"" (0.75mm) Black" | |
| "18 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black" | |
| "20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "22 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "24 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "25 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "26 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "27 Position FFC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "27 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "28 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder" | |
| "30 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "33 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "35 Position FFC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "35 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) White" | |
| "38 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "39 Position FFC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FFC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "4 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "41 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "45 Position FFC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "46 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "50 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "50 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "51 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "56 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "62 (56 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "62 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "64 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) White" | |
| "70 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "8 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) White" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20000, Cuttable position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| 10 (1 x 10) Pos SIP Socket Gold Through Hole | |
| 10 Position SIP, SIL - Header Connector Post Tin | |
| 10034524-002C-TRLF-S AS PLUG RA S | |
| 1X4 ZSFP FOR BTB W/ 2X4 | |
| 1X6 ZSFP+ CAGE EM GASKET | |
| 1X6 ZSFP+ CAGE SF GASKET | |
| 2.5MM PITCH VERTICAL SMT 3POS 30 | |
| 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle | |
| 200 Position SODIMM DDR2 SDRAM Socket Surface Mount | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold or Gold, GXT™ | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™ | |
| 22 Position SATA Plug Connector Solder Surface Mount, Right Angle | |
| 22 Position SATA Receptacle Connector Press-Fit Through Hole | |
| 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle | |
| 22 Position SATA Receptacle Connector Solder Surface Mount | |
| 22 Position SATA Receptacle Connector Solder Through Hole | |
| 240 Position DIMM DDR2 SDRAM Socket Through Hole | |
| 240 Position FB-DIMM DDR2 FBDRAM Socket Through Hole | |
| 26 Position Card Connector PCMCIA - ExpressCard™ Board Edge, Straddle Mount Gold | |
| 26 Position Card Connector PCMCIA - ExpressCard™ Surface Mount, Right Angle Gold, GXT™ | |
| 26 Position Card Connector PCMCIA - ExpressCard™ Surface Mount, Right Angle Gold | |
| 26 Position iVDR Receptacle Connector Solder Surface Mount, Right Angle | |
| 26 Position iVDR Receptacle Connector Solder Surface Mount | |
| 29 Position SAS Header Connector Solder Surface Mount, Right Angle | |
| 29 Position SAS Plug Connector Solder Surface Mount, Right Angle | |
| 29 Position SAS Plug Connector Solder Surface Mount | |
| 29 Position SAS Receptacle Connector Press-Fit Through Hole | |
| 29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle | |
| 29 Position SAS Receptacle Connector Solder Surface Mount | |
| 29 Position SAS Receptacle Connector Solder Through Hole | |
| 296 Signal (148 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™ | |
| 32 Position SAS, 4x Header Connector Press-Fit Through Hole | |
| 32 Position SAS, 4x Header Connector Solder Through Hole, Right Angle | |
| 32 Position SAS, 4x Header Connector Solder Through Hole | |
| 50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold | |
| 50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold | |
| 64 (24 + 40 Power) Position Female Connector Non Specified - Dual Edge Gold Black | |
| 80 (24 + 56 Power) Position Female Connector Non Specified - Dual Edge Gold Black | |
| CONN FPC BOTTOM 14POS 0.5MM R/A | |
| CONN FPC BOTTOM 18POS 0.5MM R/A | |
| CONN FPC BOTTOM 20POS 0.5MM R/A | |
| CONN FPC BOTTOM 22POS 0.5MM R/A | |
| CONN FPC BOTTOM 26POS 0.5MM R/A | |
| CONN FPC BOTTOM 28POS 0.5MM R/A | |
| CONN FPC BOTTOM 8POS 0.5MM R/A | |
| CONN HDR 2.54MM 10POS R/A | |
| CONN HDR 2.54MM 10POS VERT | |
| CONN HEADER R/A 34POS 2.54MM | |
| CONN HEADER VERT 10POS 2.54MM | |
| CONN HEADER VERT 14POS 2.54MM | |
| CONN HEADER VERT 20POS 2.54MM | |
| CONN HEADER VERT 6POS 2.54MM | |
| CONN PCI EXP FMALE 164POS 0.039 | |
| CONN PCI EXP FMALE 98POS 0.039 | |
| CONN RCPT USB2.0 C SMD RA | |
| CONN RCPT USB3.2 C SMD RA | |
| HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3 | |
| LL 5.08/05/90 3.2SN OR BX | |
| LL 5.08/12/90 3.2SN OR BX | |
| LM2NZF 5.08/40/135 3.5SN BK BX | |
| LUP 10.16/01/90 3.2SN GY BX SO | |
| MINI USB AB TYPE RECEPT | |
| MINI USB AB TYPE-10033527-N3112B | |
| MINI USB B TYPE RECEPT | |
| Position Connector | |
| Position Terminal Block | |
| Position zSFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | |
| TERM BLK 9P SIDE ENT 5.08MM PCB | |
| TERM BLOCK HDR 10POS 3.50MM | |
| USB - micro AB USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle | |
| USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 1.1 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 1.1 Plug Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 1.1 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 1.1 Receptacle Connector 12 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 1.1 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 12 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle |
| << Prev | Next >> |