PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10102MLF.
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
PCI EXPRESS TH 98P-10018783-10102ML
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10018783-10102MLF | 10018783-10102MLF-ND | 53W2108 |
| Product Name | PCI Express | Edgeboard Connectors | Pci Express Th 98P-10018783-10102Mlf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | ||
| Voltage Rating | 300 volts | ||
| Current Rating | 1.1 amps | ||
| Gender | Female / Jack |