DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
40
50
60
64
65
66
67
68
69
70
71
72
73
74
75
76
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "13 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "13 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "14 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "164 Position Female Connector PCI Express™ Gold or Gold-Palladium 0.039"" (1.00mm) Black" | |
| "17 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "17 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "19 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "19 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "26 Position Terminal Block Header 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "3 Position Plug, Male Blades Connector Solder 0.146"" (3.70mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "30 (2 x 15) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "32 (2 x 16) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Terminal Block Header 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "4 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "48 (2 x 24) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "5 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "52 (2 x 26) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "56 (2 x 28) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 45° Through Hole" | |
| "6 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.75"" (19.05mm) Row Spacing Socket Gold Through Hole" | |
| "64 Position Female Connector PCI Express™ Gold-Palladium 0.039"" (1.00mm) Black" | |
| "68 (2 x 34) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "7 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Board Edge, Surface Mount, Right Angle" | |
| "7 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "98 Position Female Connector PCI Express™ Gold or Gold-Palladium 0.039"" (1.00mm) Black" | |
| "Connector Header Surface Mount 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 10 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 10 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 12 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 15 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 16 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 2 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 20 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 3 position 0.354"" (9.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 4 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 4 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 6 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 6 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 8 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 9 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.236"" (6.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.150"" (3.81mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Socket Board to Card Edge 0.098"" (2.50mm) Solder" | |
| "SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| 1 Position Wire to Board Terminal Block 30° (150°) Angle with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 12 Position Connector Plug, Center Strip Contacts Surface Mount Tin | |
| 12 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin | |
| 120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 124POS, MIXED,HEADER ASSY | |
| 16 (1 x 16) Pos SIP Socket Gold Through Hole | |
| 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 170 Position Female Connector Black | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 240 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 240 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 240 Position DIMM DDR3 SDRAM Socket Through Hole | |
| 280 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 280 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 3P, RAST 5 TAB HEADER, THV | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 5P, RAST 5 TAB HEADER, THV | |
| 8 Position Industrial Mini, Type I Receptacle Connector Solder Surface Mount | |
| 8 Position Industrial Mini, Type II Receptacle Connector Solder Surface Mount | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| BC6-F308-12, BC6 SERIRELANDS | |
| CONN HEADER R/A 16POS 2.5MM | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN JACK 4PORT PCB | |
| Connector Header position | |
| Connector Header Through Hole 14 position | |
| Connector Header Through Hole 3 position | |
| D1100 HDR ASSY V 32PX BLACK PRE- | |
| D1100D HDR ASSY V 26P XBLACK PRE | |
| D1100D HDR ASSY V 28P XBLACK PRE | |
| DYNAMIC 1100D HDR ASSY V 24P XBL | |
| DYNAMIC 1200D HDR ASSY H 10PX BL | |
| DYNAMIC 1200D HDR ASSY H 16PX BL | |
| DYNAMIC 1200D HDR ASSY H 4PX BLA | |
| DYNAMIC 1200D HDR ASSY V 6P X NT | |
| DYNAMIC 1500T HDR ASSY V 9P X BL | |
| DYNAMIC D-3100 V HDR ASSY 3/5P S | |
| DYNAMIC D1100S HDR ASSY. H-TYPE | |
| FPH-1602T=FLXPAC HDR P 16 RA LF | |
| FPH-1802G=FLXPAC HDR P 18 RA LF | |
| FPH-1802T=FLXPAC HDR P 18 RA LF | |
| FPH-2002G=FLXPAC HDR P 20 RA LF | |
| FPH-2002T=FLXPAC HDR P 20 RA LF | |
| FPH-2202G=FLXPAC HDR P 22 RA LF | |
| FPH-2202T=FLXPAC HDR P 22 RA LF | |
| FPH-2402G=FLXPAC HDR P 24 RA LF | |
| FPH-2402T=FLXPAC HDR P 24 RA LF | |
| FPH-2602G=FLXPAC HDR P 26 RA LF | |
| HDR ASSY (H-TYPE) 10POS X-KEY TI | |
| HDR ASSY (H-TYPE) 8POS X-KEY AU | |
| HSD,HDR ASSY,90DEG,COD H | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| LMZF 5/01/135 3.5GN | |
| NAIL HEAD PIN | |
| SCREWLESS, SW,10P,5.08 PCB, LOW | |
| SCREWLESS, SW,11P,5.08 PCB, LOW | |
| SCREWLESS, SW,12P,5.08 PCB, LOW | |
| STD USB 3,0, TYPE A, R/A, T/H | |
| TAB 1.5X0.6 | |
| TERM BLOCK HDR 10POS 7.62MM | |
| TERM BLOCK HDR 11POS 7.62MM | |
| TERM BLOCK HDR 2POS 7.62MM | |
| TERM BLOCK HDR 3POS 7.62MM | |
| TERM BLOCK HDR 4POS 7.62MM | |
| TERM BLOCK HDR 5POS 7.62MM | |
| TERM BLOCK HDR 6POS 7.62MM | |
| TERM BLOCK HDR 7POS 7.62MM | |
| TERM BLOCK HDR 8POS 7.62MM | |
| TERM BLOCK HDR 9POS 7.62MM |
| << Prev | Next >> |