0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 22 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free and Lead Free Type., Amphenol is one of the leading manufacturers of flex 0.5 vlh-d. Contact us today for more details of flex 0.5 vlh-d , part number 10051922-2210EHLF.
"22 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
10051922-2210EHLF-VL
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10051922-2210EHLF | 10051922-2210EHLF-ND | 48W2549 |
| Product Name | 0.50mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | 10051922-2210Ehlf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | FPC / FFC | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts |