Power Edge Card, Power Edge Card connector, Power connectors, 2 x 32P STB Right Angle, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10053363-200LF.
"64 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Manufacturer: Amphenol FCI
Win Source Part Number: 760087-10053363-200L
Series: HPCE
Packaging: Tray
Number of Positions: 64 (Power)
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 32
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Family Name: 10053363
Categories: Connectors, Interconnects
Introduction Date: December 31, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Card Edge Connector, 64 Contact(s), 2 Row(s), Female, Right Angle, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, LEAD FREE Product overview: 10053363-200LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10053363-200LF can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 64POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Connector Type:Card Edge RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10053363-200LF | 609-2861-ND | 760087-10053363-200LF | 429-10053363-200LF | 03M1386 |
| Product Name | Power Edge Card | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors - 10053363-200LF | Electronic Connector | Card Edge Conn, Dual Side, 64Pos, Th; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | Card Edge Connector | ||
| Geometry | Right Angle | Right Angle | |||
| Termination | Solder To Board | Solder | |||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 6.0 to 15.0 amps |