Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 10042867-45MB10ELF

Description
"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1232-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1232-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1232-2-ND
"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-10042867-45MB10ELF
SMD Electronic Connector 350-10042867-45MB10ELF
Card Edge Connector, 45 Contact(s), 2 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, LEAD FREE Product overview: 10042867-45MB10ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10042867-45MB10E LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 45 Contact(s), 2 Row(s), Female, Right Angle, 0.02 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, LEAD FREE Product overview: 10042867-45MB10ELF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10042867-45MB10ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10042867-45Mb10Elf-Vlh 45P Au Plating / Tap/rl Rohs Compliant Amphenol Communications Solutions - 97W3285 - Newark, An Avnet Company
Chicago, IL, United States
10042867-45Mb10Elf-Vlh 45P Au Plating / Tap/rl Rohs Compliant Amphenol Communications Solutions
97W3285
10042867-45Mb10Elf-Vlh 45P Au Plating / Tap/rl Rohs Compliant Amphenol Communications Solutions 97W3285
10042867-45MB10ELF-V LH 45P AU PLATING / Tap/Rl RoHS Compliant: Yes

10042867-45MB10ELF-VLH 45P AU PLATING / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 10042867-45MB10ELF - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
10042867-45MB10ELF
FFC, FPC (Flat Flexible) Connector Assemblies 10042867-45MB10ELF
CONN FPC BOTTOM 45POS 0.50MM R/A

CONN FPC BOTTOM 45POS 0.50MM R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-1232-2-ND 350-10042867-45MB10ELF 97W3285 10042867-45MB10ELF
Product Name FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector 10042867-45Mb10Elf-Vlh 45P Au Plating / Tap/rl Rohs Compliant Amphenol Communications Solutions FFC, FPC (Flat Flexible) Connector Assemblies
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data