Amphenol Corporation 0.50mm pitch Flex Connectors 10051922-1010EHLF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 10 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen-free & Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-1010EHLF.
Request a Quote Datasheet
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 10 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen-free & Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-1010EHLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - 10051922-1010EHLF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
10051922-1010EHLF
0.50mm pitch Flex Connectors 10051922-1010EHLF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 10 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen-free & Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-1010EHLF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 10 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen-free & Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-1010EHLF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6043-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6043-2-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6043-2-ND
"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6043-1-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6043-1-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6043-1-ND
"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-6043-6-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-6043-6-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-6043-6-ND
"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"10 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
350-10051922-1010EHLF
SMD Electronic Connector 350-10051922-1010EHLF
Card Edge Connector, 10 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10051922-1010EHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-1010EHL F can be used for catalog matching and distributor lookup.

Card Edge Connector, 10 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10051922-1010EHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-1010EHLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 967063-10051922-1010EHLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
967063-10051922-1010EHLF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 967063-10051922-1010EHLF
Win Source Part Number: 967063-10051922-1010 EHLF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: VLL Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 2.00µin (0.051µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.051" (1.30mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free Actuator Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free Material Flammability Rating: UL94 V-0 Housing Color: Natural Standard Package: 4,500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C Actuator Color: Black Alternative Parts (Cross-Reference): 505110-1092; 59453-081110ECHLF; 505110-0792; 505110-0992100519221 010EHLF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-6043-6,10051922- 1010EHLF-ND,609-6043 -1,609-6043-2 Base Product Number: 10051922

Win Source Part Number: 967063-10051922-1010EHLF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: VLL
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2.00µin (0.051µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.051" (1.30mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 4,500
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Actuator Color: Black
Alternative Parts (Cross-Reference): 505110-1092; 59453-081110ECHLF; 505110-0792; 505110-0992100519221010EHLF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-6043-6,10051922-1010EHLF-ND,609-6043-1,609-6043-2
Base Product Number: 10051922

Buy Now Datasheet
Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 24T9717 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
24T9717
Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 24T9717
CONNECTOR, FPC/FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC/FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 65AC3119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
65AC3119
Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 65AC3119
CONNECTOR, FPC/FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC/FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:FCI VLL 10051922 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10051922-1010EHLF 609-6043-2-ND 350-10051922-1010EHLF 967063-10051922-1010EHLF 24T9717
Product Name 0.50mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Connector, Fpc/ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount Solder Solder Surface Mount
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data