BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Surface Mount, Single Row, 4 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 10027011-404HLF.
"Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)"
B/S II HDR SR NORIZ SMT-10027011-404HLF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10027011-404HLF | 10027011-404HLF-ND | 51Y6527 |
| Product Name | BergStik ® | Headers, Male Pins | B/s Ii Hdr Sr Noriz Smt-10027011-404Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |