Amphenol Corporation PCI Express 10025026-10002CLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10002CLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10002CLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10025026-10002CLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10002CLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Straddle-Mount, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10025026-10002CLF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
345-10025026-10002CLF
Electronic Connector 345-10025026-10002CLF
Conn PCI Express Card Edge SKT 98 POS 1mm Solder ST Edge Mount T/R Product overview: 10025026-10002CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10025026-10002CL F can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 98 POS 1mm Solder ST Edge Mount T/R Product overview: 10025026-10002CLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10025026-10002CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-5308-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5308-1-ND
Edgeboard Connectors 609-5308-1-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-5308-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5308-2-ND
Edgeboard Connectors 609-5308-2-ND
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Pci Express Stmt 98P-10025026-10002Clf / Tap/rl Rohs Compliant Amphenol Communications Solutions - 45AC0603 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Stmt 98P-10025026-10002Clf / Tap/rl Rohs Compliant Amphenol Communications Solutions
45AC0603
Pci Express Stmt 98P-10025026-10002Clf / Tap/rl Rohs Compliant Amphenol Communications Solutions 45AC0603
PCI EXPRESS STMT 98P-10025026-10002CL F / Tap/Rl RoHS Compliant: Yes

PCI EXPRESS STMT 98P-10025026-10002CLF / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Cardedge Connector, Dual Side, 98P; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3833 - Newark, An Avnet Company
Chicago, IL, United States
Cardedge Connector, Dual Side, 98P; Card Edge Connector Type Amphenol Communications Solutions
27AJ3833
Cardedge Connector, Dual Side, 98P; Card Edge Connector Type Amphenol Communications Solutions 27AJ3833
CARDEDGE CONNECTOR, DUAL SIDE, 98P; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARDEDGE CONNECTOR, DUAL SIDE, 98P; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10025026-10002CLF 345-10025026-10002CLF 609-5308-1-ND 45AC0603 27AJ3833
Product Name PCI Express Electronic Connector Edgeboard Connectors Pci Express Stmt 98P-10025026-10002Clf / Tap/rl Rohs Compliant Amphenol Communications Solutions Cardedge Connector, Dual Side, 98P; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Gender Female / Jack
Mounting Board Edge, Straddle Mount Straddle Mount
Unlock Full Specs
to access all available technical data