Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 10042867-50MB10ELF

Description
"50 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"50 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10042867-50MB10ELFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10042867-50MB10ELFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10042867-50MB10ELFTR-ND
"50 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"50 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
399-10042867-50MB10ELF
Electronic Connector 399-10042867-50MB10ELF
CONN FPC BOTTOM 50POS 0.5MM R/A Product overview: 10042867-50MB10ELF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-10042867-50MB10E LF can be used for catalog matching and distributor lookup.

CONN FPC BOTTOM 50POS 0.5MM R/A Product overview: 10042867-50MB10ELF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-10042867-50MB10ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10042867-50Mb10Elf-Vlh 50P / Tap/rl Rohs Compliant Amphenol Communications Solutions - 97W3286 - Newark, An Avnet Company
Chicago, IL, United States
10042867-50Mb10Elf-Vlh 50P / Tap/rl Rohs Compliant Amphenol Communications Solutions
97W3286
10042867-50Mb10Elf-Vlh 50P / Tap/rl Rohs Compliant Amphenol Communications Solutions 97W3286
10042867-50MB10ELF-V LH 50P / Tap/Rl RoHS Compliant: Yes

10042867-50MB10ELF-VLH 50P / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3840
Connector, Ffc/fpc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3840
CONNECTOR, FFC/FPC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 50POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 609-10042867-50MB10ELFTR-ND 399-10042867-50MB10ELF 97W3286 27AJ3840
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector 10042867-50Mb10Elf-Vlh 50P / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, 50Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data