DDR2 SO DIMM, DDR2 SO-DIMM, Storage and Server Connector, Right Angle, Surface Mount, 200 Position, Standard Type, 0.60mm (0.024in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR2 SO DIMM, part number 10033853-152FSLF.
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
CONN SKT SODIMM 200POS SMD
CONNECTOR, DDR2 SODIMM, 200POS; Memory / Card Type:DDR2 SODIMM; Insert & Eject Mechanism:Latched; No. of Contacts:200Contacts
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10033853-152FSLF | 609-1007-ND | 44-10033853-152FSLF | 45AC0722 |
| Product Name | DDR2 SO DIMM | Inline Module Sockets | CONN SKT SODIMM 200POS SMD | Connector, Ddr2 Sodimm, 200Pos; Memory / Card Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector | |||
| Geometry | Right Angle | Right Angle; Right Angle | ||
| Termination | Surface Mount | SMD/SMT |