DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
32
33
34
35
36
37
38
39
40
41
42
43
44
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| 10 Position Ribbon Cable Connector IDC Through Hole | |
| 16 Position Ribbon Cable Connector IDC Through Hole | |
| 20 Position Ribbon Cable Connector IDC Through Hole | |
| 26 Position Ribbon Cable Connector IDC Through Hole | |
| 34 Position Ribbon Cable Connector IDC Through Hole | |
| 40 Position Ribbon Cable Connector IDC Through Hole | |
| 50 Position Ribbon Cable Connector IDC Through Hole | |
| CONN | |
| Connector Header position | |
| Contact Spring Surface Mount | |
| SEK/IDC LOW PROFILE STRAIGHT FEM | |
| SEK/IDC THR/SMC LOW PROFILE STRA |
| << Prev | Next >> |