USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole
Win Source Part Number: 1202903-1003-001-010
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 9
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 100
Mounting Feature: Vertical
Mating Cycles: 5000
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Brass, Steel
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CNC Tech
Other Names: 1175-1266,1.003E+13
Base Product Number: 1003-001
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1175-1266-ND | 1202903-1003-001-0100180 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 1.5 amps | 1.5 amps |