DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
38
39
40
41
42
43
44
45
46
47
48
49
50
60
70
80
90
100
110
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "39 Position FPC Connector Contacts, Top 0.012"" (0.30mm) Surface Mount, Right Angle" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "Connector Header Surface Mount 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 42 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 6 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| "T-FLASH CARD HINGD WITH 15U"" GOL" | |
| 10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 10 (8 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 10101870J612A | |
| 10114828-10211LF-WTB 1.25MM WAFE | |
| 11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold | |
| 11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 15 (13 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 (14 + 2) Position Card Connector Combo - microSD™, SIM Surface Mount, Right Angle Gold | |
| 16 Position Card Connector Combo - microSD™, SIM Surface Mount, Right Angle Gold | |
| 16 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle | |
| 16 Position SAS, Mini HD Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| 19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold or Gold-Palladium | |
| 19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™ | |
| 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle | |
| 22 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle | |
| 240 Position RDIMM DDR3 SDRAM Socket Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle | |
| 29 Position SAS Plug Connector Solder Surface Mount, Right Angle | |
| 29 Position SAS Plug Connector Solder Surface Mount | |
| 29 Position SAS Receptacle Connector Solder Surface Mount | |
| 3 (Fiber Optics or Power) Position Housing for Female Sockets Connector Gray Through Hole Hard Metric, Type N | |
| 3 (Fiber Optics or Power) Position Housing for Male Pins Connector Gray Through Hole Hard Metric, Type N | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™ | |
| 32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle | |
| 32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 (2 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 4 (2 + 2 Power) x 2 Position D-Sub, Combo - Stacked Plug, Male Pins Connector | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™ | |
| 40 Position Receptacle Connector SCA-2 Through Hole Solder | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 46 (42 + 4) Position Card Connector Combo - SmartCard, XD Card Surface Mount, Right Angle Gold | |
| 50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™ | |
| 6 (Fiber Optics or Power) Position Housing for Female Sockets Connector Gray Through Hole, Right Angle Hard Metric, Type L | |
| 6 (Fiber Optics or Power) Position Housing for Male Pins Connector Gray Through Hole Hard Metric, Type L | |
| 6 Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Black | |
| 60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold Black | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™ | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle | |
| 64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™ | |
| 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold | |
| 9 Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 15P VERT SLDR | |
| CONN HEADER R/A 10POS 2MM | |
| CONN HEADER R/A 8POS 2MM | |
| CONN HEADER SMD 2POS 1.25MM | |
| CONN HEADER SMD 3POS 1.25MM | |
| CONN HEADER SMD 8POS 1.25MM | |
| CONN HEADER VERT 10POS 1.25MM | |
| CONN HEADER VERT 10POS 2MM | |
| CONN HEADER VERT 12POS 2MM | |
| CONN HEADER VERT 2POS 1.25MM | |
| CONN HEADER VERT 3POS 1.25MM | |
| CONN HEADER VERT 4POS 1.25MM | |
| CONN HEADER VERT 5POS 1.25MM | |
| CONN HEADER VERT 6POS 1.25MM | |
| CONN HEADER VERT 6POS 2MM | |
| CONN HEADER VERT | |
| CONN MICRO SD CARD R/A SMD | |
| CONN MICROSD CARD R/A SMD | |
| Connector Header position | |
| Contact Spring Through Hole | |
| HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Through Hole | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| LSF-SMT 7.50/06/90 3.5SN BK TU P | |
| MEZZOSTAK ASSEMBLY-10106813-13 11 | |
| MEZZOSTAK ASSEMBLY-10106813-14 10 | |
| MEZZOSTAK ASSEMBLY-10106813-15 10 | |
| Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| Position Card Connector Secure Digital - microSD™ Surface Mount | |
| Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle | |
| Position SAS Plug Connector Solder Surface Mount, Right Angle | |
| Position SAS, Mini Cage Connector Solder Surface Mount, Right Angle | |
| Position SAS, Mini Cage, Ganged (1 x 2) Connector Solder Surface Mount, Right Angle | |
| Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle | |
| Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | |
| Position Terminal Block | |
| SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| TERM BLOCK HDR 2POS 5.08MM | |
| TERM BLOCK HDR 2POS 5MM | |
| TERM BLOCK HDR 3POS 3.50MM | |
| TERM BLOCK HDR 5POS 3.50MM | |
| TERM BLOCK HDR 5POS 3.81MM | |
| USB - micro B USB 2.0 Plug Connector 5 Position Board Edge, Straddle Mount | |
| USB-A (USB TYPE-A) and eSATA, Combo Receptacle Connector 7 Position Through Hole, Right Angle | |
| WTB 1.25 WAFER 180 DIP | |
| WTB 1.25MM WAFER 180SMT-10114828 | |
| WTB 1.25MM-10114829-1020 6LF | |
| WTB 1.25MM-10114829-1020 8LF | |
| WTB 1.25MM-10114829-1021 2LF |
| << Prev | Next >> |