Quickie ®, Quickie Header, Wire to Board Connector, Double Row, 10 Positions, 2.54 mm (0.1 in.), Right Angle, Low Profile Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056845-110LF
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
QKE HDR SS RA DP / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10056845-110LF | 609-3022-ND | 25P9442 |
| Product Name | Quickie ® | Headers, Male Pins | Qke Hdr Ss Ra Dp / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole |