Amphenol Corporation PCI Express 10039755-10110TLF

Description
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10110TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10110TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10039755-10110TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10110TLF.

PCI Express, PCI Express ® GEN 1 Card Edge, Storage and Server Connector, Vertical, Press-Fit, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10039755-10110TLF.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10039755-10110TLF - 814331-10039755-10110TLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10039755-10110TLF
814331-10039755-10110TLF
Card Edge Connectors - Edgeboard Connectors - 10039755-10110TLF 814331-10039755-10110TLF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 814331-10039755-1011 0TLF Packaging: Tray Number of Positions: 36 Pitch: 0.039" (1.00mm) Mounting Style: Through Hole Color: Black Features: Board Guide, Locking Ramp Contact Type: Cantilever Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 15.0μin (0.38μm) Contact Material: Copper Alloy Material - Insulation: Polyamide (PA), Nylon, Glass Filled Gender: Female Card Type: PCI Express Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 814331-10039755-10110TLF
Packaging: Tray
Number of Positions: 36
Pitch: 0.039" (1.00mm)
Mounting Style: Through Hole
Color: Black
Features: Board Guide, Locking Ramp
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon, Glass Filled
Gender: Female
Card Type: PCI Express
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
345-10039755-10110TLF
Electronic Connector 345-10039755-10110TLF
Card Edge Connector, 36 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Press Fit Terminal, Locking, ROHS COMPLIANT Product overview: 10039755-10110TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10039755-10110TL F can be used for catalog matching and distributor lookup.

Card Edge Connector, 36 Contact(s), 2 Row(s), Female, Straight, 0.039 inch Pitch, Press Fit Terminal, Locking, ROHS COMPLIANT Product overview: 10039755-10110TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10039755-10110TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-5303-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5303-ND
Edgeboard Connectors 609-5303-ND
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 36 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions - 45AC0746 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions
45AC0746
Card Edge Conn, Dual Side, 36 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions 45AC0746
CARD EDGE CONN, DUAL SIDE, 36 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site
Pci Express Pf 36P-10039755-10110Tlf Rohs Compliant Amphenol - 79AH8530 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Pf 36P-10039755-10110Tlf Rohs Compliant Amphenol
79AH8530
Pci Express Pf 36P-10039755-10110Tlf Rohs Compliant Amphenol 79AH8530
PCI EXPRESS PF 36P-10039755-10110TL F ROHS COMPLIANT: YES

PCI EXPRESS PF 36P-10039755-10110TLF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 10039755-10110TLF 814331-10039755-10110TLF 345-10039755-10110TLF 609-5303-ND 45AC0746 79AH8530
Product Name PCI Express Card Edge Connectors - Edgeboard Connectors - 10039755-10110TLF Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 36 Pos, Tht; Card Edge Connector Type Amphenol Communications Solutions Pci Express Pf 36P-10039755-10110Tlf Rohs Compliant Amphenol
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Termination Solder, Staggered Press-Fit
Mounting Through Hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data