PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10018783-10002TLF.
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 814401-10018783-1000
Packaging: Tray
Number of Positions: 98
Pitch: 0.039" (1.00mm)
Mounting Style: Through Hole
Color: Black
Features: Board Guide, Locking Ramp
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Contact Material: Copper Alloy
Material - Insulation: Polyamide (PA), Nylon, Glass Filled
Gender: Female
Card Type: PCI Express
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
98 Pos 2 Row Female Header, 2mm Pitch, Solder, Gold, 1.1A, 300V Product overview: 10018783-10002TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.1A, 300V, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10018783-10002TL
PCI EXPRESS TH 98P-10018783-10002TL
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10018783-10002TLF | 609-1962-ND | 814401-10018783-10002TLF | 345-10018783-10002TLF | 10R0817 |
| Product Name | PCI Express | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors - 10018783-10002TLF | 1.1A 300V Electronic Connector | Pci Express Th 98P-10018783-10002Tlf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Voltage Rating | 300 volts | ||||
| Current Rating | 1.1 amps | 1.1 amps | |||
| Gender | Female / Jack | Female / Jack |