Amphenol Corporation 0.50mm pitch Flex Connectors 10051922-2210ELF

Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 22 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2210ELF.
Request a Quote
Description
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 22 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2210ELF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
0.50mm pitch Flex Connectors - 10051922-2210ELF - Amphenol Communications Solutions
Nashua, NH, United States
0.50mm pitch Flex Connectors
10051922-2210ELF
0.50mm pitch Flex Connectors 10051922-2210ELF
0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 22 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2210ELF.

0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 22 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2210ELF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10051922-2210ELFCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10051922-2210ELFCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10051922-2210ELFCT-ND
"22 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"22 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10051922-2210ELFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10051922-2210ELFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10051922-2210ELFTR-ND
"22 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"22 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10051922-2210ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10051922-2210ELFDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10051922-2210ELFDKR-ND
CONN FPC BOTTOM 22POS 0.5MM R/A

CONN FPC BOTTOM 22POS 0.5MM R/A

Buy Now Datasheet
10051922-2210Elf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions - 11N9888 - Newark, An Avnet Company
Chicago, IL, United States
10051922-2210Elf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions
11N9888
10051922-2210Elf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions 11N9888
10051922-2210ELF-VLL / Tap/Rl RoHS Compliant: Yes

10051922-2210ELF-VLL / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10051922-2210ELF 609-10051922-2210ELFCT-ND 11N9888
Product Name 0.50mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies 10051922-2210Elf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector FPC / FFC
Geometry Right Angle
Termination Surface Mount
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Ribbon Cable Connectors - 102160-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details