CONN PLUG USB2.0 TYPEA 4POS R/A
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Through Hole, Right Angle
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1002-015-01001 | 1175-1020-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Gender | Male / Plug | Male / Plug |
| Termination | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 30 volts | 30 volts |