T-Flash Connector, 2.65mm Height no protection T-Flash Connector, Amphenol is one of the leading manufacturers of t-flash connector. Contact us today for more details of t-flash connector , part number 10067099-200LF.
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
T-FLASH 2.65H WITH DETEC-10067099-200LF
CONNECTOR, TRANSFLASH CARD, 8POS; Memory / Card Type:TransFlash; Insert & Eject Mechanism:-; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10067099-200LF | 609-5773-6-ND | 64W8702 |
| Product Name | T-Flash Connector | PC Card Sockets | T-Flash 2.65H With Detec-10067099-200Lf / Reel Rohs Compliant Amphenol Communications Solutions |
| Current Rating | 0.0 amps |