DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
33
34
35
36
37
38
39
40
41
42
43
44
45
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "2 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "3 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 8 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.200"" (5.08mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.017"" (0.43mm) Dia" | |
| 10 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle; Through Hole | |
| 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle | |
| 10 Position Multi-Purpose Receptacle Connector Solder Surface Mount | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 20 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 20 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 20 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 20 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole | |
| 20 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 20 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 3 Position Connector Through Hole, Right Angle Gold | |
| 30 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 30 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 30 Position Din Connector Header, Male Pins Gold Through Hole | |
| 30 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 30 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 30 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole | |
| 30 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole, Right Angle | |
| 30 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 30 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole | |
| 32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 32 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 32 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 32 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 4 (Power) Position Connector Through Hole, Right Angle | |
| 4 Position Connector Through Hole | |
| 4 Position Rectangular Connector Solder | |
| 48 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold or Gold-Palladium Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole | |
| 48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| 48 Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold-Palladium Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Through Hole | |
| 68 Position Card Connector PCMCIA - Type I, II, III Through Hole Gold | |
| 7 (4 + 3 Power) Position Receptacle Connector Through Hole | |
| 7 Position Card Connector MMC (Multimedia) Surface Mount, Right Angle Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9P ANG STD F PL2_4-40 NUT_SAMPLE | |
| CONN D-SUB PLG 9POS SMD R/A SLDR | |
| CONN D-SUB PLUG 9POS SMD SOLDER | |
| CONN D-SUB RCPT 15POS SMD SOLDER | |
| CONN D-SUB RCPT 9P SMD R/A SLDR | |
| CONN D-SUB RCPT 9POS SMD SOLDER | |
| CONN DIN HDR 20POS | |
| CONN DIN HDR 30POS | |
| CONN DIN HDR 48POS | |
| CONN DIN RCPT 48POS | |
| CONN HDR 2POS 5.00MM PCB SLDR | |
| CONN HDR 4POS 5.00MM PCB SLDR | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN MOD JACK 2P2C UNSHLD | |
| CONN | |
| Connector Header Board Edge, Through Hole, Right Angle 10 position | |
| Connector Header Through Hole 5 position | |
| Connector Header Through Hole, Right Angle 5 position | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole, Solder Cup | |
| Contact Spring Through Hole | |
| Contact Spring | |
| D-SUB SMT 9PIN ANGLED LOW-PROFIL | |
| D-SUB SMT 9PIN STRAIGHT FEMALE, | |
| DisplayPort, Mini Receptacle Connector 20 Position Surface Mount, Right Angle; Through Hole | |
| HARTING IX INDUSTRIAL JACK | |
| HARTING IX TYPE A CAT6A INDUSTRI | |
| HARTING IX TYPE B 10PIN CONNECTO | |
| IX INDUSTRIAL 10B-12 JACK AV (T& | |
| IX INDUSTRIAL 10C-12 JACK AV (T& | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded | |
| Jack Modular Connector 10p10c (RJ50) Straight Shielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Jack Modular Connector | |
| LOW PROFILE OMNIBALL SPRING-LOAD | |
| LOW PROFILE SMT SPRING-LOADED PI | |
| MINI DISPLAYPORT PCB RECEPTACLE, | |
| MINI PUSHPULL PFT IX INDUSTRIAL | |
| Modular Adapter Connector Jack, 8p4c, 4 Power (Hybrid) To Jack, 8p8c (RJ45) and 4 Pos Power Module Cat5 Shielded | |
| Modular Adapter Connector Jack, 8p8c (RJ45) To PCB Cat5 Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 Shielded | |
| Position Connector | |
| Position Din Connector Header, Male Pins Gold-Palladium Through Hole | |
| Position Din Connector Nickel-Phosphor | |
| Position Din Connector | |
| RAST 2.5 HDR 5MM PIT ASSY (2CKT | |
| RAST 2.5 HDR 5MM PIT ASSY (3CKT) | |
| RAST 2.5 HDR 5MM PIT ASSY (5CKT | |
| RAST 2.5 HDR ASSY 3CKT W/ LTCH | |
| RAST 2.5 HDR ASSY 4CKT W/ LTCH | |
| RAST 2.5 HDR ASSY 5CKT W/ LTCH | |
| RAST 2.5 HDR ASSY 7CKT W/ LTCH | |
| RJ INDUSTRIAL RJ45 JACK CAT6, SO | |
| RJI RJ45 JACK CAT.5 SMT 90 TAPE& | |
| SPRING-LOADED PIN WITH SOLDER CU | |
| STANDARD SPRING LOADED PIN | |
| T1 INDUS. JACK AH-IP20 LONG, W/O | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle |
| << Prev | Next >> |