Amphenol Corporation PCI Express 10061913-110PLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-110PLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-110PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10061913-110PLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10061913-110PLF
PCI Express 10061913-110PLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-110PLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-110PLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
345-10061913-110PLF
SMD Electronic Connector 345-10061913-110PLF
36 Pos Card Edge Connector, Female, SMD, Straight, Tin/Nickel Product overview: 10061913-110PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-110PLF can be used for catalog matching and distributor lookup.

36 Pos Card Edge Connector, Female, SMD, Straight, Tin/Nickel Product overview: 10061913-110PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-110PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-4718-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-4718-2-ND
Edgeboard Connectors 609-4718-2-ND
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-4718-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-4718-6-ND
Edgeboard Connectors 609-4718-6-ND
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-4718-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-4718-1-ND
Edgeboard Connectors 609-4718-1-ND
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 36Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 45AC0761 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
45AC0761
Card Edge Conn, Dual Side, 36Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 45AC0761
CARD EDGE CONN, DUAL SIDE, 36POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 36 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 83AH7568 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
83AH7568
Card Edge Conn, Dual Side, 36 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 83AH7568
CARD EDGE CONN, DUAL SIDE, 36 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10061913-110PLF 345-10061913-110PLF 609-4718-2-ND 45AC0761
Product Name PCI Express SMD Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 36Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
Gender Female / Jack
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data