Amphenol Corporation PCI Express 10061913-111PLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-111PLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-111PLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10061913-111PLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express
10061913-111PLF
PCI Express 10061913-111PLF
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-111PLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x4, 64 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-111PLF.

Supplier's Site Datasheet
Connectors Board to Board, Miniature & Sub-Miniature Modular - 10061913-111PLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Miniature & Sub-Miniature Modular
10061913-111PLF
Connectors Board to Board, Miniature & Sub-Miniature Modular 10061913-111PLF
PCIE SMT 2X32 POS-PCIE SMT 2X3 EDGE CARD

PCIE SMT 2X32 POS-PCIE SMT 2X3 EDGE CARD

Buy Now
Singapore, Singapore
Electronic Connector
345-10061913-111PLF
Electronic Connector 345-10061913-111PLF
64 Pos 2 Row 1mm Pitch Female Card Edge Connector, SMT Product overview: 10061913-111PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-111PLF can be used for catalog matching and distributor lookup.

64 Pos 2 Row 1mm Pitch Female Card Edge Connector, SMT Product overview: 10061913-111PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-111PLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - 609-5313-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5313-1-ND
Edgeboard Connectors 609-5313-1-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-5313-6-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5313-6-ND
Edgeboard Connectors 609-5313-6-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Edgeboard Connectors - 609-5313-2-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
609-5313-2-ND
Edgeboard Connectors 609-5313-2-ND
"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

"64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 45AC0762 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
45AC0762
Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 45AC0762
CARD EDGE CONN, DUAL SIDE, 64POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions - 27AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
27AJ3858
Card Edge Conn, Dual Side, 64 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions 27AJ3858
CARD EDGE CONN, DUAL SIDE, 64 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 64 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 10061913-111PLF 10061913-111PLF 345-10061913-111PLF 609-5313-1-ND 45AC0762
Product Name PCI Express Connectors Board to Board, Miniature & Sub-Miniature Modular Electronic Connector Edgeboard Connectors Card Edge Conn, Dual Side, 64Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions
Connector Type Card Edge Connector; PC Card Connector Board to Board Connector Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps 1.1 amps
Gender Female / Jack Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data