Quickie ®, Quickie ® IDC Cable-to-Board Connector System, Shrouded Header, Vertical, Through Hole, Double Row, 14 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-114ALF
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
CONN HEADER VERT 14POS 2.54MM
QKE HDR SS STR DP / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10056844-114ALF | 609-10056844-114ALFTR-ND | 20M1673 |
| Product Name | Quickie ® | Headers, Male Pins | Qke Hdr Ss Str Dp / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header |