Amphenol Corporation FFC, FPC (Flat Flexible) Connector Assemblies 10042867-40MB10ELF

Description
"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 609-10042867-40MB10ELFTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-10042867-40MB10ELFTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-10042867-40MB10ELFTR-ND
"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
10042867-40Mb10Elf-Vlh 40Pin / Tap/rl Rohs Compliant Amphenol Communications Solutions - 78R9512 - Newark, An Avnet Company
Chicago, IL, United States
10042867-40Mb10Elf-Vlh 40Pin / Tap/rl Rohs Compliant Amphenol Communications Solutions
78R9512
10042867-40Mb10Elf-Vlh 40Pin / Tap/rl Rohs Compliant Amphenol Communications Solutions 78R9512
10042867-40MB10ELF-V LH 40PIN / Tap/Rl RoHS Compliant: Yes

10042867-40MB10ELF-VLH 40PIN / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, R/a, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions - 27AJ3839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
27AJ3839
Connector, Fpc, R/a, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions 27AJ3839
CONNECTOR, FPC, R/A, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:VLH Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:VLH Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-10042867-40MB10ELFTR-ND 78R9512 27AJ3839
Product Name FFC, FPC (Flat Flexible) Connector Assemblies 10042867-40Mb10Elf-Vlh 40Pin / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Fpc, R/a, 40Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79602-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004007ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details