Amphenol Corporation Pluggable Connector Assemblies 10036355-001LF

Description
29 Position SAS Receptacle Connector Solder Surface Mount
Request a Quote Datasheet
Description
29 Position SAS Receptacle Connector Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 609-1537-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1537-ND
Pluggable Connector Assemblies 609-1537-ND
29 Position SAS Receptacle Connector Solder Surface Mount

29 Position SAS Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 10036355-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10036355-001LF
Pluggable Connectors 10036355-001LF
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 609-1537-ND 10036355-001LF
Product Name Pluggable Connector Assemblies Pluggable Connectors
Connector Type SAS
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details