Amphenol Corporation SAS 10034524-001LF

Description
SAS, SAS, Storage and Server Connector, Header, Right Angle, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10034524-001LF
Request a Quote Datasheet
Description
SAS, SAS, Storage and Server Connector, Header, Right Angle, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10034524-001LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS, SAS, Storage and Server Connector, Header, Right Angle, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10034524-001LF

SAS, SAS, Storage and Server Connector, Header, Right Angle, Surface Mount, 29 Positions, Amphenol is one of the leading manufacturers of Storage and Server connectors. Contact us today for more details of Sas, part number 10034524-001LF

Supplier's Site Datasheet
Singapore, Singapore
500V 1.5A Electronic Connector
2004-10034524-001LF
500V 1.5A Electronic Connector 2004-10034524-001LF
29 Pos Male Right Angle SMT Telecom Connector, 500V, 1.5A Product overview: 10034524-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10034524-001LF can be used for catalog matching and distributor lookup.

29 Pos Male Right Angle SMT Telecom Connector, 500V, 1.5A Product overview: 10034524-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10034524-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 609-1534-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
609-1534-ND
Pluggable Connector Assemblies 609-1534-ND
29 Position SAS Plug Connector Solder Surface Mount, Right Angle

29 Position SAS Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 10034524-001LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10034524-001LF
Pluggable Connectors 10034524-001LF
CONN SAS PLUG 29POS SLD R/A SMD

CONN SAS PLUG 29POS SLD R/A SMD

Supplier's Site Datasheet
Sas Right-Angle Plug; No. Of Contacts Amphenol Communications Solutions - 12T2579 - Newark, An Avnet Company
Chicago, IL, United States
Sas Right-Angle Plug; No. Of Contacts Amphenol Communications Solutions
12T2579
Sas Right-Angle Plug; No. Of Contacts Amphenol Communications Solutions 12T2579
SAS RIGHT-ANGLE PLUG; No. of Contacts:29Contacts; Gender:Plug; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SAS RIGHT-ANGLE PLUG; No. of Contacts:29Contacts; Gender:Plug; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
10034524-001Lf-Sas Plug Ra Smt Rohs Compliant Amphenol - 79AH8521 - Newark, An Avnet Company
Chicago, IL, United States
10034524-001Lf-Sas Plug Ra Smt Rohs Compliant Amphenol
79AH8521
10034524-001Lf-Sas Plug Ra Smt Rohs Compliant Amphenol 79AH8521
10034524-001LF-SAS PLUG RA SMT ROHS COMPLIANT: YES

10034524-001LF-SAS PLUG RA SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10034524-001LF 2004-10034524-001LF 609-1534-ND 10034524-001LF 12T2579 79AH8521
Product Name SAS 500V 1.5A Electronic Connector Pluggable Connector Assemblies Pluggable Connectors Sas Right-Angle Plug; No. Of Contacts Amphenol Communications Solutions 10034524-001Lf-Sas Plug Ra Smt Rohs Compliant Amphenol
Connector Type PC Card Connector SAS
Geometry Right Angle Plug
Termination Surface Mount Solder Surface Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data