DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
34
35
36
37
38
39
40
41
42
43
44
45
46
50
60
70
80
90
100
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| ".024"" STROKE SPRING-LOADED PIN" | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15P ANG STD M PL2_4-40 NUT_SAMPL | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25P ANG STD M PL2_4-40 NUT_SAMPL | |
| 25P STR FE PL2_4-40 SL_SAMPLE | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB PLUG 15P SMD R/A SLDR | |
| CONN D-SUB PLUG 25P SMD R/A SLDR | |
| CONN D-SUB PLUG 25POS SMD SOLDER | |
| CONN D-SUB PLUG 25POS VERT SLDR | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole | |
| D-SUB SMT 15PIN ANGLED LOW-PROFI | |
| D-SUB SMT 25PIN ANGLED LOW-PROFI | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3 | |
| Position Connector | |
| R/A LOW PROF. SHIELDED PC JACK T |
| << Prev | Next >> |