uTCA, Micro-TCA Card Edge Connectors,Surface Mount termination,170 contacts,30μin. Gold plating,Matte Tin tail plating., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of Micro-TCA Card Edge Connectors, part number 10058835-1003LF.
"170 Position Female Connector MicroTCA™ Gold 0.029"" (0.75mm) Black"
MICRO-TCA SMT ASSY-10058835-1003LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10058835-1003LF | 10058835-1003LF-ND | 25AC0024 |
| Product Name | uTCA | Edgeboard Connectors | Micro-Tca Smt Assy-10058835-1003Lf / Tray Amphenol Communications Solutions |
| Connector Type | Card Edge Connector; Micro Connector and Nano Connector; PC Card Connector | ||
| Termination | Surface Mount | ||
| Voltage Rating | 12 volts | ||
| Current Rating | 1.0 amps |