The Card Edge Connector, part number 69AH4121, features a dual side design with 36 positions and is compliant with RoHS standards. This connector is suitable for applications requiring reliable board-to-board connections, particularly in environments adhering to environmental regulations. It supports various termination methods, including surface-mount technology, which facilitates integration into compact electronic designs. The connector is designed to meet the electrical performance requirements of PCI Express signaling, ensuring compatibility with high-speed data transfer rates. Its construction includes high-temperature thermoplastic housing and copper alloy contacts, providing durability and longevity in operational use. This product is ideal for engineers looking for a dependable connector solution in their projects.
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Surface Mount, x1, 36 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10061913-100PLF.
OEM ITEM 516-530F-PCI EXPRESS EDGE
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
36 Pos Female Header, 2 Row, Surface Mount, Straight, Tin/Nickel Product overview: 10061913-100PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-10061913-100PLF can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 36 POS, SMD ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL SIDE, 36 POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10061913-100PLF | 10061913-100PLF | 609-5311-6-ND | 345-10061913-100PLF | 69AH4121 | 27AJ3856 |
| Product Name | PCI Express | Connectors | Edgeboard Connectors | SMD Electronic Connector | Card Edge Conn, Dual Side, 36 Pos, Smd Rohs Compliant Amphenol Communications Solutions | Card Edge Conn, Dual Side, 36 Pos, Smd; Card Edge Connector Type Amphenol Communications Solutions |
| Connector Type | Card Edge Connector; PC Card Connector | Card Edge Connector | Card Edge Connector | |||
| Voltage Rating | 300 volts | |||||
| Current Rating | 1.1 amps | |||||
| Gender | Female / Jack | |||||
| Mounting | Surface Mount | Surface Mount |