Quickie ®, Quickie ® IDC Cable-to-Board Connector System, Shrouded Header, Vertical, Through Hole, Double Row, 20 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 10056844-120ALF
20 Pos 2.54mm Shrouded Header, Male Pin, Gold Plating, Thru-Hole Product overview: 10056844-120ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10056844-120ALF
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
CONN HEADER VERT 20POS 2.54MM
QKE HDR SS STR DP / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10056844-120ALF | 2027-10056844-120ALF | 609-10056844-120ALFTR-ND | 20M1675 |
| Product Name | Quickie ® | Electronic Connector | Headers, Male Pins | Qke Hdr Ss Str Dp / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps |