HDMI, HDMI, Input Output Connectors, Receptacle, Type A, Right Angle, Surface Mount, 19 Positions., Amphenol is one of the leading manufacturers of HDMI Connectors. Contact us today for more details of HDMI Connectors, part number 10029449-002TLF.
19 Pos Receptacle, Right Angle, SMT, 40V, Gold Plated Product overview: 10029449-002TLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40V, Electronic Connector, HDMI/USB/Network Connectors - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 347-10029449-002TLF can be used for catalog matching and distributor lookup.
HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
CONN RCPT 1.4 HDMI 19POS SMD R/A
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts;
10029449-002TLF-HDMI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10029449-002TLF | 347-10029449-002TLF | 609-1011-ND | 10029449-002TLF | 95M0558 | 38AH3766 |
| Product Name | HDMI | 40V Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Amphenol Communications Solutions | 10029449-002Tlf-Hdmi Type A Recept Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | HDMI | ||||
| Geometry | Right Angle | |||||
| Termination | Surface Mount | Solder | Solder | |||
| Mounting | Mounting flange | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole | PCB Mount | ||
| Voltage Rating | 40 volts | 40 volts | 40 volts | 40 volts |