200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™
Manufacturer: AMPHENOL
Win Source Part Number: 853576-10054783-001L
Series: GIG-Array®, MezzSelect™
Features: Position Connector
Package: Tray
Family Name: 10054783
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
GIG-Array® Mezzanine Connectors, 25mm Plug 200 Position Product overview: 10054783-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10054783-001LF can be used for catalog matching and distributor lookup.
CONN DIFF ARRAY PLUG 200POS SMD
GIG-ARRAY 25MM PLUG 200-10054783-001LF / Tray RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-2866-ND | 853576-10054783-001LF | 2027-10054783-001LF | 10054783-001LF | 06M0983 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 10054783-001LF | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Gig-Array 25Mm Plug 200-10054783-001Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Category | Board to Board Connector | ||||
| Connector Type | Differential Pair Array, Male | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | ||||
| Contact Pitch | 1.3 mm (0.0510 inch) |