0.50mm pitch Flex Connectors, 0.50mm Flex Connector, VLL Series, 20 Position, Lower Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free and Lead Free Type., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 0.50mm Flex Connectors, part number 10051922-2010EHLF.
Card Edge Connector, 20 Contact(s), 1 Row(s), Female, Right Angle, Surface Mount Terminal, LEAD FREE Product overview: 10051922-2010EHLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-10051922-2010EHL
0.5MM DOWN AU PLATING
"20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"20 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN FPC BOTTOM 20POS 0.5MM R/A
10051922-2010EHLF-VL
CONNECTOR, FPC, R/A, 20POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:20Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10051922-2010EHLF | 350-10051922-2010EHLF | Amphenol FCI Asia 10051922-2010EHLF | 609-10051922-2010EHLFTR-ND | 43W7243 | 27AJ3846 |
| Product Name | 0.50mm pitch Flex Connectors | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | 10051922-2010Ehlf-Vll / Tap/rl Rohs Compliant Amphenol Communications Solutions | Connector, Fpc, R/a, 20Pos, 1Row, 0.5Mm; Pitch Spacing Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | FPC / FFC | ||||
| Geometry | Right Angle | |||||
| Termination | Surface Mount | Solder | Surface Mount | |||
| Voltage Rating | 50 volts | 50 volts | 50 volts |