Power Edge Card, Power Edge Card connector, Power connectors, 2 x 19P STB Vertical, Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10046971-004LF.
Manufacturer: Amphenol FCI
Win Source Part Number: 197210-10046971-004L
Packaging: Tray
Number of Positions: 38 (Power)
Pitch: 0.100" (2.54mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Kinked Pin, Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 19
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -5°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
"38 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
38 Pos 2 Row Female Receptacle, 2.54mm Pitch, Gold, 1kV Product overview: 10046971-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10046971-004LF can be used for catalog matching and distributor lookup.
POWER EDGE CARD VR 19PX2-10046971-004LF
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10046971-004LF | 197210-10046971-004LF | 609-6181-ND | 429-10046971-004LF | 22M2246 |
| Product Name | Power Edge Card | Card Edge Connectors - Edgeboard Connectors - 10046971-004LF | Edgeboard Connectors | 1kV Electronic Connector | Power Edge Card Vr 19Px2-10046971-004Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Card Edge Connector | |||
| Termination | Solder To Board | Kinked Pin, Solder | Solder | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 6.0 to 15.0 amps | 7.0 amps |