USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
CONN RCPT USB2.0 TYPEA 4POS VERT
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1175-1265-ND | 168-1002-021-01000 |
| Product Name | USB, DVI, HDMI Connector Assemblies | CONN RCPT USB2.0 TYPEA 4POS VERT |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole | Through Hole, Vertical |
| Voltage Rating | 30 volts | 30 volts |