SD/MMC, 10067847-301RLF-T518
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Manufacturer: AMPHENOL
Win Source Part Number: 904860-10067847-301R
Features: 11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 10067847
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-10067847-301RLFC
T518 SD CARD CONNECTOR-10067847-3
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10067847-301RLF | 609-10067847-301RLFCT-ND | 904860-10067847-301RLF | 64AC0947 |
| Product Name | SD/MMC | PC Card Sockets | Memory Connectors - PC Card Sockets - 10067847-301RLF | T518 Sd Card Connector-10067847-301Rlf / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector |